SRP1265C-R33M Inductors by Bourns Electronics

POWER INDUCTOR, 0.33UH, SHIELDED, 50A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
188
in stock
Buy Now
Logo for element14
element14
from US$0.58
188
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.66
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Bourns Inductor, SMD, 0.33uH, 50A, 10kHz, 0.8mOhm | Distrelec
Inductor, 0.33Uh, Shielded, 50A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP1265C-R33M?

Additional datasheets, footprints and schematics for SRP1265C-R33M are listed on our Part Details page. You can also find images and similar parts to SRP1265C-R33M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP1265C-R33M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1265C-R33M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP1265C-R33M fall under?

The SRP1265C-R33M is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRP1265C-R33M when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1265C-R33M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP1265C-R33M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP1265C-R33M have stock available?

Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for SRP1265C-R33M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP1265C-R33M often in real-time on the comparison pages.

What if I can't find stock of SRP1265C-R33M?

You can fill out our help required form which you can use to request a quote for SRP1265C-R33M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay