SRP1250-R68M Inductors by Bourns Electronics

INDUCTOR, SHIELDED, 680NH, 54A, SMD

Status: Unknown
Series: SRP1250 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for RS
RS
from US$0.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 680nH
RMS Current (Irms) 34A
Inductor Construction Shielded
Saturation Current (Isat) 54A
Product Range SRP1250 Series
Power Inductor Case 13.9mm x 13.5mm x 5.9mm
RoHS Compliant Yes

Alternative Descriptions

Inductor SMD shielded 0.68uH | RS
Inductor, Shielded, 680Nh, 54A, Smd | Newark Electronics
Power Inductor (SMD), 680 nH, ± 20%, 34 A, Shielded, 54 A, 13.9mm x 13.5mm x 5.2mm | Avnet America
Shielded WireWound SMD Inductor w/ Iron Core,680 nH +/-20% 34A Idc | Bourns SRP1250-R68M | RS Americas
Power Inductor (SMD), 680 nH, � 20%, 34 A, Shielded, 54 A, 13.9mm x 13.5mm x 5.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP1250-R68M?

Additional datasheets, footprints and schematics for SRP1250-R68M are listed on our Part Details page. You can also find images and similar parts to SRP1250-R68M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP1250-R68M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1250-R68M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP1250-R68M fall under?

The SRP1250-R68M is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRP1250-R68M when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1250-R68M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP1250-R68M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRP1250-R68M have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for SRP1250-R68M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP1250-R68M often in real-time on the comparison pages.

What if I can't find stock of SRP1250-R68M?

You can fill out our help required form which you can use to request a quote for SRP1250-R68M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay