Status: | Unknown |
---|---|
Series: | SRP1250 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 20A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 32A |
Product Range | SRP1250 Series |
Power Inductor Case | 13.9mm x 13.5mm x 5.9mm |
DC Resistance Max | 0.0055ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 13.5mm |
External Length / Height | 5.9mm |
External Width | 13.9mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Test Frequency | 100kHz |
2.2 UH 20% | TTI Europe |
Power Inductor (SMD), 2.2 uH, ± 20%, 20 A, Shielded, 32 A, 13.9mm x 13.5mm x 5.2mm | Avnet America |
Inductor, Shielded, 2.2Uh, 32A, Smd | Newark Electronics |
Inductor SMD shielded 2.2uH | RS |
Inductor, Power, Shielded, Wirewound, 2.2uH, 20%, 20A | Bourns SRP1250-2R2M | RS Americas |
INDUCTOR, 2.2UH, 32A, SMD | Farnell |
Power Inductor (SMD), 2.2 uH, � 20%, 20 A, Shielded, 32 A, 13.9mm x 13.5mm x 5.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP1250-2R2M?
Additional datasheets, footprints and schematics for SRP1250-2R2M are listed on our Part Details page. You can also find images and similar parts to SRP1250-2R2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP1250-2R2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1250-2R2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP1250-2R2M fall under?
The SRP1250-2R2M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP1250-2R2M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1250-2R2M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP1250-2R2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP1250-2R2M have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, RS and RS Americas have stock available or on a lead time for SRP1250-2R2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP1250-2R2M often in real-time on the comparison pages.
What if I can't find stock of SRP1250-2R2M?
You can fill out our help required form which you can use to request a quote for SRP1250-2R2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.