SRP1250-1R5M Inductors by Bourns Electronics

INDUCTOR, SHIELDED, 1.5UH, 48A, SMD

Status: Unknown
Series: SRP1250 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Newark
Newark
from US$0.98
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.5µH
RMS Current (Irms) 23A
Inductor Construction Shielded
Saturation Current (Isat) 48A
Product Range SRP1250 Series
Power Inductor Case 13.9mm x 13.5mm x 5.9mm
RoHS Compliant Yes

Alternative Descriptions

Inductor, Shielded, 1.5Uh, 48A, Smd | Newark Electronics
Power Inductor (SMD), 1.5 uH, ± 20%, 23 A, Shielded, 48 A, 13.9mm x 13.5mm x 5.2mm | Avnet America
Power Inductor (SMD), 1.5 uH, � 20%, 23 A, Shielded, 48 A, 13.9mm x 13.5mm x 5.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP1250-1R5M?

Additional datasheets, footprints and schematics for SRP1250-1R5M are listed on our Part Details page. You can also find images and similar parts to SRP1250-1R5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP1250-1R5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1250-1R5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP1250-1R5M fall under?

The SRP1250-1R5M is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRP1250-1R5M when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1250-1R5M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP1250-1R5M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRP1250-1R5M have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SRP1250-1R5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP1250-1R5M often in real-time on the comparison pages.

What if I can't find stock of SRP1250-1R5M?

You can fill out our help required form which you can use to request a quote for SRP1250-1R5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay