SRP1245C-1R0M Passive Components by Bourns Electronics

Ind,13.5x12.6x4.7mm,1uH±20%,30A,Shd,SMD / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
408
in stock
Buy Now
Logo for element14
element14
from US$0.58
408
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.66
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

POWER INDUCTOR, 1UH, SHIELDED, 30A | element14
Bourns Inductor, SMD, 1uH, 30A, 20kHz, 2.4mOhm | Distrelec
Ind,13.5X12.6X4.7Mm,1Uh±20%,30A,shd,smd Rohs Compliant: Yes |Bourns SRP1245C-1R0M | Newark Electronics
Power Inductor (SMD), 1 uH, � 20%, 30 A, Shielded, 50 A, 13.5mm x 12.6mm x 4.7mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP1245C-1R0M?

Additional datasheets, footprints and schematics for SRP1245C-1R0M are listed on our Part Details page. You can also find images and similar parts to SRP1245C-1R0M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP1245C-1R0M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1245C-1R0M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP1245C-1R0M fall under?

The SRP1245C-1R0M is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SRP1245C-1R0M when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1245C-1R0M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP1245C-1R0M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRP1245C-1R0M have stock available?

Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Avnet Abacus have stock available or on a lead time for SRP1245C-1R0M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP1245C-1R0M often in real-time on the comparison pages.

What if I can't find stock of SRP1245C-1R0M?

You can fill out our help required form which you can use to request a quote for SRP1245C-1R0M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay