Status: | Unknown |
---|---|
Series: | SRP1238A Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
380
in stock
|
Buy Now | |
element14
from US$0.69
|
380
in stock
|
Buy Now | |
Farnell
from US$0.65
|
380
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Distrelec
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 14A |
Product Range | SRP1238A Series |
Power Inductor Case | 13.5mm x 12.5mm x 3.3mm |
DC Resistance Max | 0.034ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Surface Mount Power Inductor, Aec-Q200 Srp1238A Series, 10 H, 20%, Shielded, 0.034 Ohm, 7 A Rohs Compliant: Yes |Bourns SRP1238A-100M | Newark Electronics |
INDUCTOR, 10UH, 20%, 7A, SHIELDED | element14 |
Inductor SMD shielded AEC-Q200 10uH | RS |
Power Inductor (SMD), 10 uH, ± 20%, 7 A, Shielded, 14 A, 13.5mm x 12.5mm x 3.3mm | Avnet America |
Inductor, Shielded Power, AEC-Q200,10uH 20% SMT 1238 | Bourns SRP1238A-100M | RS Americas |
Bourns Inductor, SMD, 10uH, 7A, 11MHz, 34mOhm | Distrelec |
10 UH 20% AEC-Q200 | TTI Europe |
Power Inductor (SMD), 10 uH, � 20%, 7 A, Shielded, 14 A, 13.5mm x 12.5mm x 3.3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRP1238A-100M?
Additional datasheets, footprints and schematics for SRP1238A-100M are listed on our Part Details page. You can also find images and similar parts to SRP1238A-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP1238A-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1238A-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP1238A-100M fall under?
The SRP1238A-100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP1238A-100M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1238A-100M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP1238A-100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP1238A-100M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for SRP1238A-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP1238A-100M often in real-time on the comparison pages.
What if I can't find stock of SRP1238A-100M?
You can fill out our help required form which you can use to request a quote for SRP1238A-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.