Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
500
in stock
|
Buy Now | |
element14
from US$0.80
|
355
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Distrelec
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductor, 68Uh, Shielded, 3.5A | Newark Electronics |
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 3.5A | element14 |
Power Inductor (SMD), 68 uH, � 20%, 3.5 A, Shielded, 3.5 A, 11mm x 10mm x 3.8mm | Avnet Abacus |
Power Inductor (SMD), 68 uH, ± 20%, 3.5 A, Shielded, 3.5 A, 11mm x 10mm x 3.8mm | Avnet America |
Inductor, 11x10x3.8mm,68uH20%,3.5A, Shd, SMD | Bourns SRP1040VA-680M | RS Americas |
Bourns Inductor, SMD, 68uH, 3.5A, 20kHz, 240mOhm | Distrelec |
68 UH 20% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRP1040VA-680M?
Additional datasheets, footprints and schematics for SRP1040VA-680M are listed on our Part Details page. You can also find images and similar parts to SRP1040VA-680M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP1040VA-680M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1040VA-680M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP1040VA-680M fall under?
The SRP1040VA-680M is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRP1040VA-680M when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1040VA-680M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP1040VA-680M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRP1040VA-680M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for SRP1040VA-680M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP1040VA-680M often in real-time on the comparison pages.
What if I can't find stock of SRP1040VA-680M?
You can fill out our help required form which you can use to request a quote for SRP1040VA-680M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.