SRP1040VA-220M Passive Components by Bourns Electronics

Ind,11x10x3.8mm,22uH±20%,6A,Shd,SMD / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$0.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.34
455
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.77
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.60
-
Buy Now
Logo for element14
element14
from US$1.06
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Inductor, 22Uh, Shielded, 6A | Newark Electronics
Power Inductor (SMD), 22 uH, ± 20%, 6 A, Shielded, 6.5 A, 11mm x 10mm x 3.8mm | Avnet America
Inductor, 11x10x3.8mm,22uH20%,6A, Shd, SMD | Bourns SRP1040VA-220M | RS Americas
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6A | element14
Bourns Inductor, SMD, 22uH, 6A, 20kHz, 72mOhm | Distrelec
Power Inductor (SMD), 22 uH, � 20%, 6 A, Shielded, 6.5 A, 11mm x 10mm x 3.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP1040VA-220M?

Additional datasheets, footprints and schematics for SRP1040VA-220M are listed on our Part Details page. You can also find images and similar parts to SRP1040VA-220M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP1040VA-220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1040VA-220M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP1040VA-220M fall under?

The SRP1040VA-220M is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SRP1040VA-220M when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1040VA-220M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP1040VA-220M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SRP1040VA-220M have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for SRP1040VA-220M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP1040VA-220M often in real-time on the comparison pages.

What if I can't find stock of SRP1040VA-220M?

You can fill out our help required form which you can use to request a quote for SRP1040VA-220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay