SRP1040-5R6M Inductors & Filters by Bourns Electronics

POWER INDUCTOR 5.6UH 7A SHIELDED

Status: Unknown
Series: SRP1040 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 5.6µH
RMS Current (Irms) 7A
Inductor Construction Shielded
Saturation Current (Isat) 12A
Product Range SRP1040 Series
Power Inductor Case 11.8mm x 10.5mm x 4.2mm
DC Resistance Max 0.016ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

POWER INDUCTOR, 5.6UH, 7A, SHIELDED | Farnell
Power Inductor (SMD), 5.6 uH, � 20%, 7 A, Shielded, 12 A, 11.8mm x 10.5mm x 4.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRP1040-5R6M?

Additional datasheets, footprints and schematics for SRP1040-5R6M are listed on our Part Details page. You can also find images and similar parts to SRP1040-5R6M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRP1040-5R6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1040-5R6M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRP1040-5R6M fall under?

The SRP1040-5R6M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRP1040-5R6M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1040-5R6M you can contact the distributor directly for product support, shipping queries etc.

Is the SRP1040-5R6M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRP1040-5R6M have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for SRP1040-5R6M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRP1040-5R6M often in real-time on the comparison pages.

What if I can't find stock of SRP1040-5R6M?

You can fill out our help required form which you can use to request a quote for SRP1040-5R6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay