Status: | Unknown |
---|---|
Series: | SRP1038A Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
653
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
3,000
in stock
|
Buy Now | |
element14
from US$0.65
|
653
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Distrelec
from US$0.68
|
-
|
Buy Now |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 11A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 20A |
Product Range | SRP1038A Series |
Power Inductor Case | 11mm x 10mm x 3.8mm |
DC Resistance Max | 0.0118ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
3.3 UH 20% AEC-Q200 | TTI Europe |
INDUCTOR, 3.3UH, 20%, 11A, SHIELDED | element14 |
Inductor, Shielded, 3.3Uh, 20%, 11A | Newark Electronics |
Power Inductor (SMD), 3.3 uH, � 20%, 11 A, Shielded, 20 A, 11mm x 10mm x 3.8mm | Avnet Abacus |
Power Inductor (SMD), 3.3 uH, ± 20%, 11 A, Shielded, 20 A, 11mm x 10mm x 3.8mm | Avnet America |
Inductor, Shielded Power, AEC-Q200,3.3uH 20% SMT 1038 | Bourns SRP1038A-3R3M | RS Americas |
Bourns Inductor, SMD, 3.3uH, 11A, 18MHz, 12mOhm | Distrelec |
Where can I find additional details, specifications and documents for a SRP1038A-3R3M?
Additional datasheets, footprints and schematics for SRP1038A-3R3M are listed on our Part Details page. You can also find images and similar parts to SRP1038A-3R3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP1038A-3R3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1038A-3R3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP1038A-3R3M fall under?
The SRP1038A-3R3M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP1038A-3R3M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1038A-3R3M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP1038A-3R3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP1038A-3R3M have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for SRP1038A-3R3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP1038A-3R3M often in real-time on the comparison pages.
What if I can't find stock of SRP1038A-3R3M?
You can fill out our help required form which you can use to request a quote for SRP1038A-3R3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.