Status: | Unknown |
---|---|
Series: | SRP1038A Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
3,465
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
570
in stock
|
Buy Now | |
element14
from US$0.67
|
570
in stock
|
Buy Now | |
Farnell
from US$0.70
|
570
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
467
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Distrelec
from US$0.75
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 7A |
Product Range | SRP1038A Series |
Power Inductor Case | 11mm x 10mm x 3.8mm |
DC Resistance Max | 0.074ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
22 UH 20% AEC-Q200 | TTI Europe |
Ind10x11x3.8mm,2x22uH20%5A,shdSMD | RS |
Surface Mount Power Inductor, Aec-Q200 Srp1038A Series, 22 H, 20%, Shielded, 0.074 Ohm, 5 A Rohs Compliant: Yes |Bourns SRP1038A-220M | Newark Electronics |
INDUCTOR, 22UH, 20%, 5A, SHIELDED | element14 |
Power Inductor (SMD), 22 uH, � 20%, 5 A, Shielded, 7 A, 11mm x 10mm x 3.8mm | Avnet Abacus |
Power Inductor (SMD), 22 uH, ± 20%, 5 A, Shielded, 7 A, 11mm x 10mm x 3.8mm | Avnet America |
Inductor, Shielded Power, AEC-Q200,22uH 20% SMT 1038 | Bourns SRP1038A-220M | RS Americas |
Bourns Inductor, SMD, 22uH, 5A, 8MHz, 74mOhm | Distrelec |
Where can I find additional details, specifications and documents for a SRP1038A-220M?
Additional datasheets, footprints and schematics for SRP1038A-220M are listed on our Part Details page. You can also find images and similar parts to SRP1038A-220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRP1038A-220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRP1038A-220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRP1038A-220M fall under?
The SRP1038A-220M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRP1038A-220M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRP1038A-220M you can contact the distributor directly for product support, shipping queries etc.
Is the SRP1038A-220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRP1038A-220M have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRP1038A-220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRP1038A-220M often in real-time on the comparison pages.
What if I can't find stock of SRP1038A-220M?
You can fill out our help required form which you can use to request a quote for SRP1038A-220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.