Status: | Unknown |
---|---|
Series: | SRN8040TA Series |
RoHS: | Unknown |
Inductance | 500nH |
---|---|
RMS Current (Irms) | 12A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 17A |
Product Range | SRN8040TA Series |
Power Inductor Case | 8mm x 8mm x 4.2mm |
DC Resistance Max | 0.0055ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductor (SMD), 500 nH, � 30%, 12 A, Semishielded, 17 A, 8mm x 8mm x 4.2mm | Avnet Abacus |
Inductor, Aec-Q200, 0.5Uh, 12A, 30% | Newark Electronics |
Power Inductor (SMD), 500 nH, ± 30%, 12 A, Semishielded, 17 A, 8mm x 8mm x 4.2mm | Avnet America |
Inductors, Fixed, 0.5uH 30% 10A non-shdSMD AEC-Q200 | Bourns SRN8040TA-R50Y | RS Americas |
INDUCTOR, 0.5UH, 12A, 30%, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a SRN8040TA-R50Y?
Additional datasheets, footprints and schematics for SRN8040TA-R50Y are listed on our Part Details page. You can also find images and similar parts to SRN8040TA-R50Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN8040TA-R50Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN8040TA-R50Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN8040TA-R50Y fall under?
The SRN8040TA-R50Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN8040TA-R50Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN8040TA-R50Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRN8040TA-R50Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN8040TA-R50Y have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SRN8040TA-R50Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN8040TA-R50Y often in real-time on the comparison pages.
What if I can't find stock of SRN8040TA-R50Y?
You can fill out our help required form which you can use to request a quote for SRN8040TA-R50Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.