Status: | Unknown |
---|---|
Series: | SRN8040TA Series |
RoHS: | Unknown |
Inductance | 120µH |
---|---|
RMS Current (Irms) | 1.1A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 1.3A |
Product Range | SRN8040TA Series |
Power Inductor Case | 8mm x 8mm x 3.7mm |
DC Resistance Max | 0.35ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 120Uh, Semishielded, 1.1A | Newark Electronics |
Power Inductor (SMD), 120 uH, ± 20%, 1.1 A, Semishielded, 1.3 A, 8mm x 8mm x 3.7mm | Avnet America |
Inductors, Fixed, 120uH 20% 1A non-shdSMD AEC-Q200 | Bourns SRN8040TA-121M | RS Americas |
INDUCTOR, 120UH, 1.1A, 20%, AEC-Q200 | Farnell |
Power Inductor (SMD), 120 uH, � 20%, 1.1 A, Semishielded, 1.3 A, 8mm x 8mm x 3.7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN8040TA-121M?
Additional datasheets, footprints and schematics for SRN8040TA-121M are listed on our Part Details page. You can also find images and similar parts to SRN8040TA-121M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN8040TA-121M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN8040TA-121M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN8040TA-121M fall under?
The SRN8040TA-121M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN8040TA-121M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN8040TA-121M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN8040TA-121M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN8040TA-121M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRN8040TA-121M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN8040TA-121M often in real-time on the comparison pages.
What if I can't find stock of SRN8040TA-121M?
You can fill out our help required form which you can use to request a quote for SRN8040TA-121M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.