Status: | Unknown |
---|---|
Series: | SRN8040 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
430
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,315
in stock
|
Buy Now | |
element14
from US$0.29
|
1,478
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,478
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,422
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
515
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
210
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 5.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 5.5A |
Product Range | SRN8040 Series |
Power Inductor Case | 8mm x 8mm x 4mm |
3.3 UH 30% SEMI-SHIELDED | TTI Europe |
INDUCTOR, SHIELDED, 3.3UH, 5.5A, SMD | element14 |
Inductor, Shielded, 3.3Uh, 5.5A, Smd | Newark Electronics |
Power Inductor (SMD), 3.3 uH, ± 30%, 5.6 A, Semishielded, 5.5 A, 8.15mm x 7.9mm x 4mm | Avnet America |
Inductor, Power, Semi-Shielded, Ind 3.3 uH, Tol 30%,Cur-Rtg 5.6 A, SMT | Bourns SRN8040-3R3Y | RS Americas |
Ind8x8x4mm,3.3uH30%5.6A,semi-shdSMD | RS |
Bourns Inductor, SMD, 3.3uH, 5.6A, 34MHz, 21mOhm | Distrelec |
Power Inductor (SMD), 3.3 uH, � 30%, 5.6 A, Semishielded, 5.5 A, 8.15mm x 7.9mm x 4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN8040-3R3Y?
Additional datasheets, footprints and schematics for SRN8040-3R3Y are listed on our Part Details page. You can also find images and similar parts to SRN8040-3R3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN8040-3R3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN8040-3R3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN8040-3R3Y fall under?
The SRN8040-3R3Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN8040-3R3Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN8040-3R3Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRN8040-3R3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN8040-3R3Y have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for SRN8040-3R3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN8040-3R3Y often in real-time on the comparison pages.
What if I can't find stock of SRN8040-3R3Y?
You can fill out our help required form which you can use to request a quote for SRN8040-3R3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.