Status: | Unknown |
---|---|
Series: | SRN6045TA Series |
RoHS: | Unknown |
Inductance | 180µH |
---|---|
RMS Current (Irms) | 680mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 1A |
Product Range | SRN6045TA Series |
Power Inductor Case | 6mm x 6mm x 4.2mm |
DC Resistance Max | 0.745ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Power Inductor (SMD), 180 uH, ± 20%, 680 mA, Semishielded, 1 A, 6mm x 6mm x 4.2mm | Avnet America |
Ind,6X6X4.2Mm,180Uh20%,0.6A,semi-Shdsmd /Tape & Reel - 13" Reel |Bourns SRN6045TA-181M | Newark Electronics |
Inductors, Fixed, 180uH 20% 0.6A shd SMD AEC-Q200 | Bourns SRN6045TA-181M | RS Americas |
180 UH 20% AEC-Q200 | TTI Europe |
INDUCTOR, 180UH, 0.68A, 20%, AEC-Q200 | Farnell |
Power Inductor (SMD), 180 uH, � 20%, 680 mA, Semishielded, 1 A, 6mm x 6mm x 4.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN6045TA-181M?
Additional datasheets, footprints and schematics for SRN6045TA-181M are listed on our Part Details page. You can also find images and similar parts to SRN6045TA-181M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN6045TA-181M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN6045TA-181M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN6045TA-181M fall under?
The SRN6045TA-181M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN6045TA-181M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN6045TA-181M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN6045TA-181M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN6045TA-181M have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for SRN6045TA-181M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN6045TA-181M often in real-time on the comparison pages.
What if I can't find stock of SRN6045TA-181M?
You can fill out our help required form which you can use to request a quote for SRN6045TA-181M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.