Status: | Unknown |
---|---|
Series: | SRN6045 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
9,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
55,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
55,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,828
in stock
|
Buy Now | |
element14
from US$0.18
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
1,700
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Rotima
-
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
Inductance | 68µH |
---|---|
RMS Current (Irms) | 900mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 1A |
Product Range | SRN6045 Series |
Power Inductor Case | 6mm x 6mm x 4.5mm |
DC Resistance Max | 0.351ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Ind6X6X4.5Mm,68Uh20%0.9A,semi-Shdsmd Rohs Compliant: Yes |Bourns SRN6045-680M | Newark Electronics |
Power Inductor (SMD), 68 uH, ± 20%, 900 mA, Semishielded, 1 A, 6mm x 6mm x 4.5mm | Avnet America |
Power Inductor semi-shielded SMD 68uH | RS |
INDUCTOR, 68UH, 0.9A, 20%, SEMISHIELDED | element14 |
Bourns Inductor, SMD, 68uH, 900mA, 6MHz, 351mOhm | Distrelec |
Inductor, Power, Semi-Shielded, Ind 68 uH, Tol 20%,Cur-Rtg 0.9 A, SMT | Bourns SRN6045-680M | RS Americas |
Power Inductor (SMD), 68 uH, � 20%, 900 mA, Semishielded, 1 A, 6mm x 6mm x 4.5mm | Avnet Abacus |
68 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a SRN6045-680M?
Additional datasheets, footprints and schematics for SRN6045-680M are listed on our Part Details page. You can also find images and similar parts to SRN6045-680M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN6045-680M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN6045-680M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN6045-680M fall under?
The SRN6045-680M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN6045-680M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN6045-680M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN6045-680M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN6045-680M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Chip One Stop and element14 have stock available or on a lead time for SRN6045-680M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN6045-680M often in real-time on the comparison pages.
What if I can't find stock of SRN6045-680M?
You can fill out our help required form which you can use to request a quote for SRN6045-680M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.