Status: | Unknown |
---|---|
Series: | SRN6045 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,690
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,429
in stock
|
Buy Now | |
element14
from US$0.26
|
2,429
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,429
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
1,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 3A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 4A |
Product Range | SRN6045 Series |
Power Inductor Case | 6mm x 6mm x 4.5mm |
DC Resistance Max | 0.0376ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
4.7 UH 30% | TTI Europe |
Power Inductor semi-shielded SMD 4.7uH | RS |
Surface Mount Power Inductor, Srn6045 Series, 4.7 H, 20%, Shielded, 0.0376 Ohm, 3 A Rohs Compliant: Yes |Bourns SRN6045-4R7Y | Newark Electronics |
INDUCTOR, 4.7UH, SEMI SHIELDED, POWER | element14 |
Inductor, Power, Semi-Shielded, Ind 4.7 uH, Tol 30%,Cur-Rtg 3 A, SMT | Bourns SRN6045-4R7Y | RS Americas |
Bourns Inductor, SMD, 4.7uH, 3A, 22MHz, 38mOhm | Distrelec |
Power Inductor (SMD), 4.7 uH, ± 30%, 3 A, Semishielded, 4 A, 6mm x 6mm x 4.5mm | Avnet America |
Power Inductor (SMD), 4.7 uH, � 30%, 3 A, Semishielded, 4 A, 6mm x 6mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN6045-4R7Y?
Additional datasheets, footprints and schematics for SRN6045-4R7Y are listed on our Part Details page. You can also find images and similar parts to SRN6045-4R7Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN6045-4R7Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN6045-4R7Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN6045-4R7Y fall under?
The SRN6045-4R7Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN6045-4R7Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN6045-4R7Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRN6045-4R7Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN6045-4R7Y have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRN6045-4R7Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN6045-4R7Y often in real-time on the comparison pages.
What if I can't find stock of SRN6045-4R7Y?
You can fill out our help required form which you can use to request a quote for SRN6045-4R7Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.