Status: | Unknown |
---|---|
Series: | SRN6045 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
5,330
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
3,000
in stock
|
Buy Now | |
element14
from US$0.22
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.21
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,925
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
605
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 1.9A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 2.3A |
Product Range | SRN6045 Series |
Power Inductor Case | 6mm x 6mm x 4.5mm |
DC Resistance Max | 0.0958ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductor semi-shielded SMD 15uH | RS |
15 UH 20% | TTI Europe |
Inductor, 15Uh, 1.9A, 20%, Semishielded | Newark Electronics |
Power Inductor (SMD), 15 uH, ± 20%, 1.9 A, Semishielded, 2.3 A, 6mm x 6mm x 4.5mm | Avnet America |
INDUCTOR, 15UH, 1.9A, 20%, SEMISHIELDED | element14 |
Inductor, Power, Semi-Shielded, Ind 15 uH, Tol 20%,Cur-Rtg 1.9 A, SMT | Bourns SRN6045-150M | RS Americas |
Bourns Inductor, SMD, 15uH, 1.9A, 13MHz, 96mOhm | Distrelec |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor (SMD), 15 uH, � 20%, 1.9 A, Semishielded, 2.3 A, 6mm x 6mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN6045-150M?
Additional datasheets, footprints and schematics for SRN6045-150M are listed on our Part Details page. You can also find images and similar parts to SRN6045-150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN6045-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN6045-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN6045-150M fall under?
The SRN6045-150M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN6045-150M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN6045-150M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN6045-150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN6045-150M have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SRN6045-150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN6045-150M often in real-time on the comparison pages.
What if I can't find stock of SRN6045-150M?
You can fill out our help required form which you can use to request a quote for SRN6045-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.