Status: | Unknown |
---|---|
Series: | SRN5040TA Series |
RoHS: | Unknown |
Prices starting from US$0.18
Inductance | 1µH |
---|---|
RMS Current (Irms) | 5A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 7.5A |
Product Range | SRN5040TA Series |
Power Inductor Case | 4.95mm x 4.95mm x 3.9mm |
DC Resistance Max | 0.012ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor, 1Uh, Semishielded, 5A | Newark Electronics |
Power Inductor (SMD), 1 uH, ± 20%, 5 A, Semishielded, 7.5 A, 4.95mm x 4.95mm x 3.9mm | Avnet America |
Inductor | RS Americas |
INDUCTOR, AEC-Q200, SEMI-SHLD, 1UH/5A | element14 |
Bourns AEC-Q200 Semi-Shielded SMD Power Inductor, 1uH, 5A, 140MHz, 14.4mOhm | Distrelec |
Power Inductor (SMD), 1 uH, � 20%, 5 A, Semishielded, 7.5 A, 4.95mm x 4.95mm x 3.9mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN5040TA-1R0M?
Additional datasheets, footprints and schematics for SRN5040TA-1R0M are listed on our Part Details page. You can also find images and similar parts to SRN5040TA-1R0M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN5040TA-1R0M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN5040TA-1R0M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN5040TA-1R0M fall under?
The SRN5040TA-1R0M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRN5040TA-1R0M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN5040TA-1R0M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN5040TA-1R0M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN5040TA-1R0M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for SRN5040TA-1R0M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN5040TA-1R0M often in real-time on the comparison pages.
What if I can't find stock of SRN5040TA-1R0M?
You can fill out our help required form which you can use to request a quote for SRN5040TA-1R0M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.