Status: | Unknown |
---|---|
Series: | SRN5040TA Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
4,050
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
1,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,460
in stock
|
Buy Now | |
element14
from US$0.21
|
1,189
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,189
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 720mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 750mA |
Product Range | SRN5040TA Series |
Power Inductor Case | 4.95mm x 4.95mm x 3.8mm |
DC Resistance Max | 0.56ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (27-Jun-2018) |
Inductor SMD 4.95x4.95x3.8mm 100uH 0.72A | RS |
Bourns AEC-Q200 Semi-Shielded SMD Power Inductor, 100uH, 720mA, 7MHz, 672mOhm | Distrelec |
Inductor, 100Uh, Semishielded, 0.72A | Newark Electronics |
INDUCTOR, AEC-Q200, SEMI-SHLD, 100UH | element14 |
Power Inductor (SMD), 100 uH, ± 10%, 720 mA, Semishielded, 750 mA, 4.95mm x 4.95mm x 3.9mm | Avnet America |
Inductor | RS Americas |
100 UH 10% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRN5040TA-101K?
Additional datasheets, footprints and schematics for SRN5040TA-101K are listed on our Part Details page. You can also find images and similar parts to SRN5040TA-101K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN5040TA-101K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN5040TA-101K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN5040TA-101K fall under?
The SRN5040TA-101K is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRN5040TA-101K when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN5040TA-101K you can contact the distributor directly for product support, shipping queries etc.
Is the SRN5040TA-101K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN5040TA-101K have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRN5040TA-101K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN5040TA-101K often in real-time on the comparison pages.
What if I can't find stock of SRN5040TA-101K?
You can fill out our help required form which you can use to request a quote for SRN5040TA-101K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.