Status: | Unknown |
---|---|
Series: | SRN5020TA Series |
RoHS: | Unknown |
Inductance | 1.2µH |
---|---|
RMS Current (Irms) | 3.8A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 4.8A |
Product Range | SRN5020TA Series |
Power Inductor Case | 5mm x 5mm x 1.8mm |
DC Resistance Max | 0.02ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (27-Jun-2018) |
Ind,5X5X1.8Mm,1.2Uh30%,3.8A,semi-Shd,smd /Tape & Reel - 13" Reel |Bourns SRN5020TA-1R2Y | Newark Electronics |
Power Inductor (SMD), 1.2 uH, ± 30%, 3.8 A, Semishielded, 4.8 A, 5mm x 5mm x 1.8mm | Avnet America |
Inductor | RS Americas |
INDUCTOR, AUTO, SEMI-SHLD, 1.2UH/3.8A | element14 |
Where can I find additional details, specifications and documents for a SRN5020TA-1R2Y?
Additional datasheets, footprints and schematics for SRN5020TA-1R2Y are listed on our Part Details page. You can also find images and similar parts to SRN5020TA-1R2Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN5020TA-1R2Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN5020TA-1R2Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN5020TA-1R2Y fall under?
The SRN5020TA-1R2Y is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRN5020TA-1R2Y when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN5020TA-1R2Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRN5020TA-1R2Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN5020TA-1R2Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRN5020TA-1R2Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN5020TA-1R2Y often in real-time on the comparison pages.
What if I can't find stock of SRN5020TA-1R2Y?
You can fill out our help required form which you can use to request a quote for SRN5020TA-1R2Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.