Status: | Unknown |
---|---|
Series: | SRN4018TA Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
4,290
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,725
in stock
|
Buy Now | |
element14
from US$0.17
|
288
in stock
|
Buy Now | |
Farnell
from US$0.16
|
288
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 1.7A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 2A |
Product Range | SRN4018TA Series |
Power Inductor Case | 4mm x 4mm x 1.8mm |
DC Resistance Max | 0.07ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
4.7 UH 20% AEC-Q200 | TTI Europe |
Ind,4x4x1.8mm,4.7uH20%,1.7A,semi-shdSMD | RS |
Inductor, 4.7Uh, Semishielded, 2A | Newark Electronics |
INDUCTOR, 4.7UH, 1.7A, 20%, AEC-Q200 | element14 |
Power Inductor (SMD), 4.7 uH, ± 20%, 2 A, Semishielded, 2 A, 4mm x 4mm x 1.8mm | Avnet America |
Power Inductor (SMD), 4.7 uH, � 20%, 2 A, Semishielded, 2 A, 4mm x 4mm x 1.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN4018TA-4R7M?
Additional datasheets, footprints and schematics for SRN4018TA-4R7M are listed on our Part Details page. You can also find images and similar parts to SRN4018TA-4R7M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN4018TA-4R7M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN4018TA-4R7M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN4018TA-4R7M fall under?
The SRN4018TA-4R7M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN4018TA-4R7M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN4018TA-4R7M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN4018TA-4R7M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN4018TA-4R7M have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRN4018TA-4R7M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN4018TA-4R7M often in real-time on the comparison pages.
What if I can't find stock of SRN4018TA-4R7M?
You can fill out our help required form which you can use to request a quote for SRN4018TA-4R7M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.