SRN4018TA-101M Inductors & Filters by Bourns Electronics

INDUCTOR 100UH 0.34A 20% AEC-Q200

Status: Unknown
Series: SRN4018TA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.15
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
1,978
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
24,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now

Specifications

Inductance 100µH
RMS Current (Irms) 340mA
Inductor Construction Semishielded
Saturation Current (Isat) 420mA
Product Range SRN4018TA Series
Power Inductor Case 4mm x 4mm x 1.8mm
DC Resistance Max 1.38ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

100 UH 20% AEC-Q200 | TTI Europe
Inductor, 100Uh, Semishielded, 0.34A | Newark Electronics
Power Inductor (SMD), 100 uH, � 20%, 450 mA, Semishielded, 450 mA, 4mm x 4mm x 1.8mm | Avnet Abacus
Power Inductor (SMD), 100 uH, ± 20%, 450 mA, Semishielded, 450 mA, 4mm x 4mm x 1.8mm | Avnet America
INDUCTOR, 100UH, 0.34A, 20%, AEC-Q200 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRN4018TA-101M?

Additional datasheets, footprints and schematics for SRN4018TA-101M are listed on our Part Details page. You can also find images and similar parts to SRN4018TA-101M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRN4018TA-101M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN4018TA-101M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRN4018TA-101M fall under?

The SRN4018TA-101M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRN4018TA-101M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRN4018TA-101M you can contact the distributor directly for product support, shipping queries etc.

Is the SRN4018TA-101M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRN4018TA-101M have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet Abacus, Avnet America and Farnell have stock available or on a lead time for SRN4018TA-101M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRN4018TA-101M often in real-time on the comparison pages.

What if I can't find stock of SRN4018TA-101M?

You can fill out our help required form which you can use to request a quote for SRN4018TA-101M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay