SRN4018TA-100M Inductors & Filters by Bourns Electronics

INDUCTOR 10UH 1.2A 20% AEC-Q200

Status: Unknown
Series: SRN4018TA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
245
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
3,000
in stock
Buy Now
Logo for element14
element14
from US$0.17
245
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
18,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now

Specifications

Inductance 10µH
RMS Current (Irms) 1.2A
Inductor Construction Semishielded
Saturation Current (Isat) 1.3A
Product Range SRN4018TA Series
Power Inductor Case 4mm x 4mm x 1.8mm
DC Resistance Max 0.15ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 10Uh, Semishielded, 1.5A | Newark Electronics
INDUCTOR, 10UH, 1.2A, 20%, AEC-Q200 | element14
Power Inductor (SMD), 10 uH, � 20%, 1.5 A, Semishielded, 1.5 A, 4mm x 4mm x 1.8mm | Avnet Abacus
Power Inductor (SMD), 10 uH, ± 20%, 1.5 A, Semishielded, 1.5 A, 4mm x 4mm x 1.8mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRN4018TA-100M?

Additional datasheets, footprints and schematics for SRN4018TA-100M are listed on our Part Details page. You can also find images and similar parts to SRN4018TA-100M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRN4018TA-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN4018TA-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRN4018TA-100M fall under?

The SRN4018TA-100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRN4018TA-100M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRN4018TA-100M you can contact the distributor directly for product support, shipping queries etc.

Is the SRN4018TA-100M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRN4018TA-100M have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for SRN4018TA-100M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRN4018TA-100M often in real-time on the comparison pages.

What if I can't find stock of SRN4018TA-100M?

You can fill out our help required form which you can use to request a quote for SRN4018TA-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay