Status: | Unknown |
---|---|
Series: | SRN4018 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
15,900
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,590
in stock
|
Buy Now | |
element14
from US$0.16
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 420mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 450mA |
Product Range | SRN4018 Series |
Power Inductor Case | 4mm x 4mm x 1.8mm |
Inductor Power semi shielded 420mA 100uH | RS |
100 UH 20% | TTI Europe |
Ind4X4X1.8Mm,100Uh20%0.42A,semi-Shdsmd Rohs Compliant: Yes |Bourns SRN4018-101M | Newark Electronics |
Power Inductor (SMD), 100 uH, ± 20%, 420 mA, Semishielded, 450 mA, 4mm x 4mm x 1.8mm | Avnet America |
INDUCTOR, 100UH, 20%, 0.42A, SMD | Farnell |
INDUCTOR, SEMI-SHIELDED, 100uH, 420mA, 20%, SMD | element14 |
Power Inductor (SMD), 100 uH, � 20%, 420 mA, Semishielded, 450 mA, 4mm x 4mm x 1.8mm | Avnet Abacus |
Inductor, Semi-Shielded, Ind 100 uH, Tol 20%,Cur-Rtg 0.42 A, SMT,1616 | Bourns SRN4018-101M | RS Americas |
Bourns Inductor, SMD, 100uH, 420mA, 1.6Ohm | Distrelec |
Where can I find additional details, specifications and documents for a SRN4018-101M?
Additional datasheets, footprints and schematics for SRN4018-101M are listed on our Part Details page. You can also find images and similar parts to SRN4018-101M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN4018-101M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN4018-101M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN4018-101M fall under?
The SRN4018-101M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN4018-101M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN4018-101M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN4018-101M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN4018-101M have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SRN4018-101M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN4018-101M often in real-time on the comparison pages.
What if I can't find stock of SRN4018-101M?
You can fill out our help required form which you can use to request a quote for SRN4018-101M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.