Status: | Unknown |
---|---|
Series: | SRN4012T Series |
RoHS: | Unknown |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 620mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 500mA |
Product Range | SRN4012T Series |
Power Inductor Case | 4mm x 4mm x 1.2mm |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Power Inductor, Srn4012T Series, 22 H, 20%, Semishielded, 0.4 Ohm, 620 Ma Rohs Compliant: Yes |Bourns SRN4012T-220M | Newark Electronics |
INDUCTOR, 22UH, 20%, 0.62A, SEMISHIELDED | element14 |
Power Inductor (SMD), 22 uH, ± 20%, 620 mA, Semishielded, 500 mA, 4mm x 4mm x 1.2mm | Avnet America |
Power Inductor (SMD), 22 uH, � 20%, 620 mA, Semishielded, 500 mA, 4mm x 4mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN4012T-220M?
Additional datasheets, footprints and schematics for SRN4012T-220M are listed on our Part Details page. You can also find images and similar parts to SRN4012T-220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN4012T-220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN4012T-220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN4012T-220M fall under?
The SRN4012T-220M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN4012T-220M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN4012T-220M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN4012T-220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN4012T-220M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for SRN4012T-220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN4012T-220M often in real-time on the comparison pages.
What if I can't find stock of SRN4012T-220M?
You can fill out our help required form which you can use to request a quote for SRN4012T-220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.