SRN3015TA-2R2M Inductors & Filters by Bourns Electronics

INDUCTOR 2.2UH 1.7A 20% AEC-Q200

Status: Unknown
Series: SRN3015TA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
1,000
in stock
Buy Now
Logo for Rotima
Rotima
-
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now

Specifications

Inductance 2.2µH
RMS Current (Irms) 1.7A
Inductor Construction Semishielded
Saturation Current (Isat) 400mA
Product Range SRN3015TA Series
Power Inductor Case 3mm x 3mm x 1.5mm
DC Resistance Max 0.06ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 2.2Uh, Semishielded, 1.7A | Newark Electronics
Power Inductor (SMD), 2.2 uH, ± 20%, 1.7 A, Semishielded, 1.7 A, 3mm x 3mm x 1.5mm | Avnet America
Inductors, Fixed, 2.2uH 30% 1.7A shdSMD AEC-Q200 | Bourns SRN3015TA-2R2M | RS Americas
INDUCTOR, 2.2UH, 1.7A, 20%, AEC-Q200 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRN3015TA-2R2M?

Additional datasheets, footprints and schematics for SRN3015TA-2R2M are listed on our Part Details page. You can also find images and similar parts to SRN3015TA-2R2M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRN3015TA-2R2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN3015TA-2R2M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRN3015TA-2R2M fall under?

The SRN3015TA-2R2M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRN3015TA-2R2M when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRN3015TA-2R2M you can contact the distributor directly for product support, shipping queries etc.

Is the SRN3015TA-2R2M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRN3015TA-2R2M have stock available?

Authorised distributors including Newark Electronics, Rotima, Avnet America, RS Americas and Farnell have stock available or on a lead time for SRN3015TA-2R2M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRN3015TA-2R2M often in real-time on the comparison pages.

What if I can't find stock of SRN3015TA-2R2M?

You can fill out our help required form which you can use to request a quote for SRN3015TA-2R2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay