Status: | Unknown |
---|---|
Series: | SRN3015 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
16,960
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
136,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,661
in stock
|
Buy Now | |
element14
from US$0.19
|
3,661
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,661
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
1,405
in stock
|
Buy Now | |
Rotima
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 600mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 580mA |
Product Range | SRN3015 Series |
Power Inductor Case | 3mm x 3mm x 1.5mm |
22 UH 20% | TTI Europe |
Power Inductor semi-shielded SMD 22uH | RS |
Inductor, Shielded, 22Uh, 580Ma, Smd | Newark Electronics |
INDUCTOR, SHIELDED, 22UH, 580MA, SMD | element14 |
Inductor, Power, Semi-Shielded, Ind 22 uH, Tol 20%,Cur-Rtg 0.6 A, SMT | Bourns SRN3015-220M | RS Americas |
Bourns Inductor, SMD, 22uH, 600mA, 28MHz, 622mOhm | Distrelec |
Power Inductor (SMD), 22 uH, ± 20%, 600 mA, Semishielded, 580 mA, 3mm x 3mm x 1.5mm | Avnet America |
Power Inductor (SMD), 22 uH, � 20%, 600 mA, Semishielded, 580 mA, 3mm x 3mm x 1.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN3015-220M?
Additional datasheets, footprints and schematics for SRN3015-220M are listed on our Part Details page. You can also find images and similar parts to SRN3015-220M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN3015-220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN3015-220M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN3015-220M fall under?
The SRN3015-220M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN3015-220M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN3015-220M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN3015-220M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN3015-220M have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SRN3015-220M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN3015-220M often in real-time on the comparison pages.
What if I can't find stock of SRN3015-220M?
You can fill out our help required form which you can use to request a quote for SRN3015-220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.