Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 650mA |
DC Resistance Max | 0.546ohm |
Inductance | 18µH |
Inductance Tolerance | ± 20% |
Inductor Case Style | SMD |
No. of Pins | 2 |
Reel Quantity | 2000 |
RoHS Compliant | Yes |
Inductor, Shielded, 18Uh, 620Ma, Smd | Newark Electronics |
Power Inductor (SMD), 18 uH, ± 20%, 650 mA, Semishielded, 620 mA, 3mm x 3mm x 1.5mm | Avnet America |
Inductor, Power, Semi-Shielded, Ind 18 uH, Tol 20%,Cur-Rtg 0.65 A, SMT | Bourns SRN3015-180M | RS Americas |
Bourns Inductor, SMD, 18uH, 650mA, 30MHz, 546mOhm | Distrelec |
Power Inductor (SMD), 18 uH, � 20%, 650 mA, Semishielded, 620 mA, 3mm x 3mm x 1.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN3015-180M?
Additional datasheets, footprints and schematics for SRN3015-180M are listed on our Part Details page. You can also find images and similar parts to SRN3015-180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN3015-180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN3015-180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN3015-180M fall under?
The SRN3015-180M is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRN3015-180M when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN3015-180M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN3015-180M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRN3015-180M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Avnet Abacus have stock available or on a lead time for SRN3015-180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN3015-180M often in real-time on the comparison pages.
What if I can't find stock of SRN3015-180M?
You can fill out our help required form which you can use to request a quote for SRN3015-180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.