Status: | Unknown |
---|---|
Series: | SRN3015 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
206,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
206,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
58,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
3,365
in stock
|
Buy Now | |
element14
from US$0.17
|
212
in stock
|
Buy Now | |
Farnell
from US$0.27
|
212
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 290mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 270mA |
Product Range | SRN3015 Series |
Power Inductor Case | 3mm x 3mm x 1.5mm |
Ind3X3X1.5Mm,100Uh20%0.29A,semi-Shdsmd Rohs Compliant: Yes |Bourns SRN3015-101M | Newark Electronics |
Power Inductor (SMD), 100 uH, ± 20%, 290 mA, Semishielded, 270 mA, 3mm x 3mm x 1.5mm | Avnet America |
100 UH 20% | TTI Europe |
Inductor, Power, Semi-Shielded, Ind 100 uH, Tol 20%,Cur-Rtg 0.29 A, SMT | Bourns SRN3015-101M | RS Americas |
Inductor Power semi shielded 290mA 100uH | RS |
INDUCTOR, SHIELDED, 100UH, 270MA, SMD | element14 |
Bourns Inductor, SMD, 100uH, 290mA, 11MHz, 2.9Ohm | Distrelec |
Power Inductor (SMD), 100 uH, � 20%, 290 mA, Semishielded, 270 mA, 3mm x 3mm x 1.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN3015-101M?
Additional datasheets, footprints and schematics for SRN3015-101M are listed on our Part Details page. You can also find images and similar parts to SRN3015-101M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN3015-101M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN3015-101M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN3015-101M fall under?
The SRN3015-101M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN3015-101M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN3015-101M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN3015-101M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN3015-101M have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, RS Americas and RS have stock available or on a lead time for SRN3015-101M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN3015-101M often in real-time on the comparison pages.
What if I can't find stock of SRN3015-101M?
You can fill out our help required form which you can use to request a quote for SRN3015-101M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.