Status: | Unknown |
---|---|
Series: | SRN3010TA Series |
RoHS: | Unknown |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 700mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 540mA |
Product Range | SRN3010TA Series |
Power Inductor Case | 3mm x 3mm x 1mm |
DC Resistance Max | 0.51ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Ind,3X3X1Mm,15Uh20%,0.7A,shdsmd /Tape & Reel - 7" Reel |Bourns SRN3010TA-150M | Newark Electronics |
Power Inductor (SMD), 15 uH, ± 20%, 700 mA, Semishielded, 540 mA, 3mm x 3mm x 1mm | Avnet America |
Ind, 3x3x1mm, 15uH20%, 0.7A, shdSMD | Bourns SRN3010TA-150M | RS Americas |
INDUCTOR, SEMI-SHLD, 15UH, 0.7A, AUTO | Farnell |
Where can I find additional details, specifications and documents for a SRN3010TA-150M?
Additional datasheets, footprints and schematics for SRN3010TA-150M are listed on our Part Details page. You can also find images and similar parts to SRN3010TA-150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN3010TA-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN3010TA-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN3010TA-150M fall under?
The SRN3010TA-150M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN3010TA-150M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN3010TA-150M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN3010TA-150M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN3010TA-150M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SRN3010TA-150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN3010TA-150M often in real-time on the comparison pages.
What if I can't find stock of SRN3010TA-150M?
You can fill out our help required form which you can use to request a quote for SRN3010TA-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.