Status: | Unknown |
---|---|
Series: | SRN2510F Series |
RoHS: | Unknown |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 4.6A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 7A |
Product Range | SRN2510F Series |
Power Inductor Case | 2.5mm x 2mm x 1mm |
DC Resistance Max | 0.035ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Srn2510F-R47M0.47Uh20%,3.8A,semi-Shd,smd /Tape & Reel - 7" Reel |Bourns SRN2510F-R47M | Newark Electronics |
Power Inductor (SMD), 470 nH, ± 20%, 4.6 A, Semishielded, 7 A, 2.5mm x 2mm x 1mm | Avnet America |
Ind2.5x2x1mm,0.47uH20%,3.8A, semi-shd, SMD | Bourns SRN2510F-R47M | RS Americas |
.47 UH 20% | TTI Europe |
POWER INDUCTOR, SEMISHLD, 470NH, 4.6A | Farnell |
Where can I find additional details, specifications and documents for a SRN2510F-R47M?
Additional datasheets, footprints and schematics for SRN2510F-R47M are listed on our Part Details page. You can also find images and similar parts to SRN2510F-R47M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN2510F-R47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN2510F-R47M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN2510F-R47M fall under?
The SRN2510F-R47M is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SRN2510F-R47M when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN2510F-R47M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN2510F-R47M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN2510F-R47M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for SRN2510F-R47M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN2510F-R47M often in real-time on the comparison pages.
What if I can't find stock of SRN2510F-R47M?
You can fill out our help required form which you can use to request a quote for SRN2510F-R47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.