SRN2010TA-R68Y Inductors & Filters by Bourns Electronics

INDUCTOR 0.68UH 2.05A 30% AEC-Q200

Status: Unknown
Series: SRN2010TA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now
Logo for Farnell
Farnell
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 680nH
RMS Current (Irms) 2.05A
Inductor Construction Semishielded
Saturation Current (Isat) 2A
Product Range SRN2010TA Series
Power Inductor Case 2mm x 1.6mm x 1mm
DC Resistance Max 0.062ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

fixed Inductor 0.68uH 2.05A non-Shielded | RS
Ind,1.6X2X1Mm,0.68Uh30%2.05A,semi-Shdsmd /Tape & Reel - 7" Reel |Bourns SRN2010TA-R68Y | Newark Electronics
Power Inductor (SMD), 680 nH, ± 30%, 2.05 A, Semishielded, 2 A, 2mm x 1.6mm x 1mm | Avnet America
Ind1.6x2x1mm, 0.68uH30%2.05A, non-shdSMD | Bourns SRN2010TA-R68Y | RS Americas
INDUCTOR, 0.68UH, 2.05A, 30%, AEC-Q200 | Farnell
Power Inductor (SMD), 680 nH, � 30%, 2.05 A, Semishielded, 2 A, 2mm x 1.6mm x 1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRN2010TA-R68Y?

Additional datasheets, footprints and schematics for SRN2010TA-R68Y are listed on our Part Details page. You can also find images and similar parts to SRN2010TA-R68Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRN2010TA-R68Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN2010TA-R68Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRN2010TA-R68Y fall under?

The SRN2010TA-R68Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to SRN2010TA-R68Y when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRN2010TA-R68Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRN2010TA-R68Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRN2010TA-R68Y have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for SRN2010TA-R68Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRN2010TA-R68Y often in real-time on the comparison pages.

What if I can't find stock of SRN2010TA-R68Y?

You can fill out our help required form which you can use to request a quote for SRN2010TA-R68Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay