Status: | Unknown |
---|---|
Series: | SRN2010TA Series |
RoHS: | Unknown |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 2.35A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 2.7A |
Product Range | SRN2010TA Series |
Power Inductor Case | 2mm x 1.6mm x 1mm |
DC Resistance Max | 0.044ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2018) |
Ind,1.6X2X1Mm,0.47Uh30%2.35A,semi-Shdsmd /Tape & Reel - 7" Reel |Bourns SRN2010TA-R47Y | Newark Electronics |
Power Inductor (SMD), 470 nH, ± 30%, 2.35 A, Semishielded, 2.7 A, 2mm x 1.6mm x 1mm | Avnet America |
Inductors, Fixed, 0.47uH 30% 2.35A non-shdSMD AEC-Q200 | Bourns SRN2010TA-R47Y | RS Americas |
INDUCTOR, 0.47UH, 2.35A, 30%, AEC-Q200 | Farnell |
Power Inductor (SMD), 470 nH, � 30%, 2.35 A, Semishielded, 2.7 A, 2mm x 1.6mm x 1mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN2010TA-R47Y?
Additional datasheets, footprints and schematics for SRN2010TA-R47Y are listed on our Part Details page. You can also find images and similar parts to SRN2010TA-R47Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN2010TA-R47Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN2010TA-R47Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN2010TA-R47Y fall under?
The SRN2010TA-R47Y is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN2010TA-R47Y when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN2010TA-R47Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRN2010TA-R47Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN2010TA-R47Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for SRN2010TA-R47Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN2010TA-R47Y often in real-time on the comparison pages.
What if I can't find stock of SRN2010TA-R47Y?
You can fill out our help required form which you can use to request a quote for SRN2010TA-R47Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.