Status: | Unknown |
---|---|
Series: | SRN2010TA Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
700
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
38,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 1.2A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 1.26A |
Product Range | SRN2010TA Series |
Power Inductor Case | 2mm x 1.6mm x 1mm |
DC Resistance Max | 0.145ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
2.2 UH 20% AEC-Q200 | TTI Europe |
fixed Inductor 2.2uH 1.2A non-Shielded | RS |
Ind,1.6X2X1Mm,2.2Uh20%,1.2A,semi-Shdsmd Rohs Compliant: Yes |Bourns SRN2010TA-2R2M | Newark Electronics |
Power Inductor (SMD), 2.2 uH, ± 20%, 1.2 A, Semishielded, 1.26 A, 2mm x 1.6mm x 1mm | Avnet America |
Inductors, Fixed, 2.2uH 20% 1.2A non-shdSMD AEC-Q200 | Bourns SRN2010TA-2R2M | RS Americas |
INDUCTOR, 2.2UH, 1.2A, 20%, AEC-Q200 | element14 |
Power Inductor (SMD), 2.2 uH, � 20%, 1.2 A, Semishielded, 1.26 A, 2mm x 1.6mm x 1mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN2010TA-2R2M?
Additional datasheets, footprints and schematics for SRN2010TA-2R2M are listed on our Part Details page. You can also find images and similar parts to SRN2010TA-2R2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN2010TA-2R2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN2010TA-2R2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN2010TA-2R2M fall under?
The SRN2010TA-2R2M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN2010TA-2R2M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN2010TA-2R2M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN2010TA-2R2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN2010TA-2R2M have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SRN2010TA-2R2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN2010TA-2R2M often in real-time on the comparison pages.
What if I can't find stock of SRN2010TA-2R2M?
You can fill out our help required form which you can use to request a quote for SRN2010TA-2R2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.