Status: | Unknown |
---|---|
Series: | SRN2009T Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,705
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,705
in stock
|
Buy Now | |
element14
from US$0.13
|
1,705
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 6.8µH |
---|---|
RMS Current (Irms) | 650mA |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 650mA |
Product Range | SRN2009T Series |
Power Inductor Case | 2mm x 1.6mm x 0.95mm |
DC Resistance Max | 0.55ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductor (SMD), 6.8 uH, ± 20%, 650 mA, Semishielded, 650 mA, 2mm x 1.6mm x 0.95mm | Avnet America |
Inductor, 6.8Uh, 0.65A, Semi-Shld | Newark Electronics |
INDUCTOR, 6.8UH, 0.65A, SEMI-SHLD | element14 |
Ind, 2x1.6x0.95mm, 6.8uH20%, 0.65A, shdSMD | Bourns SRN2009T-6R8M | RS Americas |
6.8 UH 20% SEMI-SHIELDED | TTI Europe |
Power Inductor (SMD), 6.8 uH, � 20%, 650 mA, Semishielded, 650 mA, 2mm x 1.6mm x 0.95mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRN2009T-6R8M?
Additional datasheets, footprints and schematics for SRN2009T-6R8M are listed on our Part Details page. You can also find images and similar parts to SRN2009T-6R8M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN2009T-6R8M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN2009T-6R8M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN2009T-6R8M fall under?
The SRN2009T-6R8M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN2009T-6R8M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN2009T-6R8M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN2009T-6R8M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN2009T-6R8M have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SRN2009T-6R8M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN2009T-6R8M often in real-time on the comparison pages.
What if I can't find stock of SRN2009T-6R8M?
You can fill out our help required form which you can use to request a quote for SRN2009T-6R8M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.