Status: | Unknown |
---|---|
Series: | SRN1060 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
1,228
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,228
in stock
|
Buy Now | |
element14
from US$0.30
|
1,228
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now |
Inductance | 150µH |
---|---|
RMS Current (Irms) | 1.25A |
Inductor Construction | Semishielded |
Saturation Current (Isat) | 1.35A |
Product Range | SRN1060 Series |
Power Inductor Case | 10mm x 9.8mm x 6mm |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Surface Mount Power Inductor, Srn1060 Series, 150 H, 20%, Shielded, 0.3 Ohm, 1.25 A Rohs Compliant: Yes |Bourns SRN1060-151M | Newark Electronics |
INDUCTOR, 150UH, 20%, 1.25A, SMD | element14 |
Power Inductor (SMD), 150 uH, � 20%, 1.25 A, Semishielded, 1.35 A, 10mm x 9.8mm x 6mm | Avnet Abacus |
Power Inductor (SMD), 150 uH, ± 20%, 1.25 A, Semishielded, 1.35 A, 10mm x 9.8mm x 6mm | Avnet America |
Inductor, Semi-Shielded, Ind 150 uH, Tol 20%,Cur-Rtg 1.25 A, SMT | Bourns SRN1060-151M | RS Americas |
150 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a SRN1060-151M?
Additional datasheets, footprints and schematics for SRN1060-151M are listed on our Part Details page. You can also find images and similar parts to SRN1060-151M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRN1060-151M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRN1060-151M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRN1060-151M fall under?
The SRN1060-151M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SRN1060-151M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRN1060-151M you can contact the distributor directly for product support, shipping queries etc.
Is the SRN1060-151M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRN1060-151M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for SRN1060-151M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRN1060-151M often in real-time on the comparison pages.
What if I can't find stock of SRN1060-151M?
You can fill out our help required form which you can use to request a quote for SRN1060-151M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.