Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1899774-6 |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | Hex |
Typical Current Rating | 125A |
Mating Pin Diameter | .315in, 8mm |
Contact Termination Area Plating Material | Silver (Ag) |
Terminal & Splice Type | Socket |
Interface Plating | Silver (Ag) |
Wire Size | 35mm² |
Terminal Transmits | 100+ A (Very High Power) |
Packaging Quantity | 720 |
Packaging Method | Box |
Primary Locking Feature | Integrated in Housing |
Wire Type | Copper |
Sealable | Yes |
Insulated | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SOC, SOLID, SIZE M8, 35mm2, AG Terminal Type: Socket Mating Pin Diameter: 8 mm Mating Pin Diameter: .315 in Terminal Transmits: 100+ A (Very High Power) Wire Size: 2 AWG Socket 8 mm .315" 100+ A (Very High Power) | Automotive Terminal | Part Number: SRK-SC-080-35-601 | Internal Number: SRK-SC-080-35-601 | Alias Number: 2-1899774-6 | TE Connectivity | TE Store |
SOCKET, SIZE 8MM, 35MM2, SILVE | TTI Europe |
Where can I find additional details, specifications and documents for a SRK-SC-080-35-601?
Additional datasheets, footprints and schematics for SRK-SC-080-35-601 are listed on our Part Details page. You can also find images and similar parts to SRK-SC-080-35-601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRK-SC-080-35-601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRK-SC-080-35-601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRK-SC-080-35-601 fall under?
The SRK-SC-080-35-601 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to SRK-SC-080-35-601 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRK-SC-080-35-601 you can contact the distributor directly for product support, shipping queries etc.
Is the SRK-SC-080-35-601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRK-SC-080-35-601 have stock available?
Authorised distributors including TE Store, Boersig and TTI Europe have stock available or on a lead time for SRK-SC-080-35-601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRK-SC-080-35-601 often in real-time on the comparison pages.
What if I can't find stock of SRK-SC-080-35-601?
You can fill out our help required form which you can use to request a quote for SRK-SC-080-35-601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.