Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.53
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$8.53
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Connector Code | A |
Body Material | PA GF |
Number of Positions | 1 |
Mating Pin Diameter | 8mm, .314in |
Contact Current Rating (Max) | 100A |
Length | 68.7mm, 2.705in |
Height | 39.6mm, 1.6in |
Width | 1.27in, 32.5mm |
Operating Voltage | 250VAC, 250VDC |
Degree of Protection | IP6K9K, IP68 |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 160 |
Packaging Method | Box |
Sealable | Yes |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Primary Locking Feature | Clean Body |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a DTSK06-1-08SA?
Additional datasheets, footprints and schematics for DTSK06-1-08SA are listed on our Part Details page. You can also find images and similar parts to DTSK06-1-08SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTSK06-1-08SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTSK06-1-08SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTSK06-1-08SA fall under?
The DTSK06-1-08SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTSK06-1-08SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTSK06-1-08SA you can contact the distributor directly for product support, shipping queries etc.
Is the DTSK06-1-08SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTSK06-1-08SA have stock available?
Authorised distributors including Boersig have stock available or on a lead time for DTSK06-1-08SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTSK06-1-08SA often in real-time on the comparison pages.
What if I can't find stock of DTSK06-1-08SA?
You can fill out our help required form which you can use to request a quote for DTSK06-1-08SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.