Status: | Unknown |
---|---|
Series: | SRF4532 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
3,355
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
36,000
in stock
|
Buy Now | |
element14
from US$0.33
|
16,133
in stock
|
Buy Now | |
Farnell
from US$0.31
|
16,133
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
997
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
925
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
183,000
in stock
|
Buy Now | |
Rotima
-
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now |
Rated Current | 200mA |
---|---|
Inductance | 51µH |
Product Range | SRF4532 Series |
Impedance | 2kohm |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.8mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
51 UH 50V .20A CAN BUS | TTI Europe |
COMMON MODE FILTER, 51UH, 0.2A | element14 |
Common mode choke SMD 51uH 0.2A | RS |
Inductor, Common Mode, 51Uh, 200Ma, 50%/-30%, Surface Mount-Smd | Newark Electronics |
Wire-wound SMD Inductor with a Ferrite Core, 51 uH -30 - +50% 200mA Idc | Bourns SRF4532-510Y | RS Americas |
Choke, Common Mode, 2 kOhm, 51 uH, 200 mA, 4.5mm x 3.2mm x 2.8mm | Avnet Abacus |
Bourns Ferrite SMD SMD, 2kOhm @ 100kHz | Distrelec |
Where can I find additional details, specifications and documents for a SRF4532-510Y?
Additional datasheets, footprints and schematics for SRF4532-510Y are listed on our Part Details page. You can also find images and similar parts to SRF4532-510Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF4532-510Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF4532-510Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF4532-510Y fall under?
The SRF4532-510Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF4532-510Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF4532-510Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF4532-510Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF4532-510Y have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for SRF4532-510Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF4532-510Y often in real-time on the comparison pages.
What if I can't find stock of SRF4532-510Y?
You can fill out our help required form which you can use to request a quote for SRF4532-510Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.