Status: | Unknown |
---|---|
Series: | SRF4532 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
400
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
577
in stock
|
Buy Now | |
element14
from US$0.32
|
577
in stock
|
Buy Now | |
Farnell
from US$0.32
|
577
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now |
Rated Current | 200mA |
---|---|
Inductance | 22µH |
Product Range | SRF4532 Series |
Impedance | 1kohm |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.8mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Bourns Ferrite SMD SMD, 1kOhm @ 100kHz | Distrelec |
Inductor, Common Mode, 22Uh, 0.2A | Newark Electronics |
INDUCTOR, COMMON MODE, 22UH, 0.2A | element14 |
INDUCTOR, COMMON MODE, 22UH, 0.2A | Farnell |
Wire-wound SMD Inductor with a Ferrite Core, 22 uH -30 - +50% 200mA Idc | Bourns SRF4532-220Y | RS Americas |
Inductor Power dual winding SMD 22uH | RS |
Choke, Common Mode, 1 kOhm, 22 uH, 200 mA, 4.5mm x 3.2mm x 2.8mm | Avnet Abacus |
22 UH 50V .20A CAN BUS | TTI Europe |
Where can I find additional details, specifications and documents for a SRF4532-220Y?
Additional datasheets, footprints and schematics for SRF4532-220Y are listed on our Part Details page. You can also find images and similar parts to SRF4532-220Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF4532-220Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF4532-220Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF4532-220Y fall under?
The SRF4532-220Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF4532-220Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF4532-220Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF4532-220Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF4532-220Y have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SRF4532-220Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF4532-220Y often in real-time on the comparison pages.
What if I can't find stock of SRF4532-220Y?
You can fill out our help required form which you can use to request a quote for SRF4532-220Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.