Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
2,015
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
6,500
in stock
|
Buy Now | |
element14
from US$0.33
|
3,699
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,699
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
265
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Choke, Common Mode, 68 Ohm, 1 uH, 1.2 A, 4.5mm x 3.2mm x 2.8mm | Avnet America |
COMMON MODE CHOKE, 1UH, 1.2A | element14 |
Ind4.5x3.2x2.8mm,1uH25%1.2A,non-shdSMD | RS |
Common Mode Filter, 1Uh, 1.2A, 68Ohm | Newark Electronics |
1.0 UH 50V 1.20A BIFILAR | TTI Europe |
Where can I find additional details, specifications and documents for a SRF4532-1R0Y?
Additional datasheets, footprints and schematics for SRF4532-1R0Y are listed on our Part Details page. You can also find images and similar parts to SRF4532-1R0Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF4532-1R0Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF4532-1R0Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF4532-1R0Y fall under?
The SRF4532-1R0Y is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SRF4532-1R0Y when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF4532-1R0Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF4532-1R0Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SRF4532-1R0Y have stock available?
Authorised distributors including Avnet America, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for SRF4532-1R0Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF4532-1R0Y often in real-time on the comparison pages.
What if I can't find stock of SRF4532-1R0Y?
You can fill out our help required form which you can use to request a quote for SRF4532-1R0Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.