Status: | Unknown |
---|---|
Series: | SRF4532 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,215
in stock
|
Buy Now | |
element14
from US$0.32
|
695
in stock
|
Buy Now | |
Farnell
from US$0.30
|
695
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Rated Current | 300mA |
---|---|
Inductance | 11µH |
Product Range | SRF4532 Series |
Impedance | 700ohm |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.8mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ind4.5x3.2x2.8mm,11uH25%0.3A,non-shdSMD | RS |
INDUCTOR, COMMON MODE, 11UH, 0.3A | element14 |
INDUCTOR, COMMON MODE, 11UH, 0.3A | Farnell |
Wire-wound SMD Inductor w/ Ferrite Core,11 uH -30 to +50% Wire-Wound 300mA Idc | Bourns SRF4532-110Y | RS Americas |
11 UH 50V .30A CAN BUS | TTI Europe |
Bourns Ferrite SMD SMD, 700Ohm @ 100kHz | Distrelec |
Inductor, Common Mode, 11Uh, 300Ma, 50%/-30%, Surface Mount-Smd | Newark Electronics |
Choke, Common Mode, 700 Ohm, 11 uH, 300 mA, 4.5mm x 3.2mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRF4532-110Y?
Additional datasheets, footprints and schematics for SRF4532-110Y are listed on our Part Details page. You can also find images and similar parts to SRF4532-110Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF4532-110Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF4532-110Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF4532-110Y fall under?
The SRF4532-110Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF4532-110Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF4532-110Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF4532-110Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF4532-110Y have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for SRF4532-110Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF4532-110Y often in real-time on the comparison pages.
What if I can't find stock of SRF4532-110Y?
You can fill out our help required form which you can use to request a quote for SRF4532-110Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.