SRF3216A-900Y Filters by Bourns Electronics

FILTER COMMON MODE 90R 0.4A SMD

Status: Unknown
Series: SRF3216A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
2,531
in stock
Buy Now
Logo for element14
element14
from US$0.25
2,531
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
2,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.43
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 400mA
Inductance -
Product Range SRF3216A Series
Impedance 90ohm
Common Mode Filter Case 3.2mm x 1.6mm x 2mm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

FILTER, COMMON MODE, 90R, 0.4A, SMD | element14
Common Mode Filter, 400Ma, 90 Ohm | Newark Electronics
Bourns Common Mode Chip Inductor, 400mA, 300mOhm | Distrelec
Choke, Common Mode, 90 Ohm, 3.2mm x 1.6mm x 2mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRF3216A-900Y?

Additional datasheets, footprints and schematics for SRF3216A-900Y are listed on our Part Details page. You can also find images and similar parts to SRF3216A-900Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRF3216A-900Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF3216A-900Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRF3216A-900Y fall under?

The SRF3216A-900Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SRF3216A-900Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRF3216A-900Y you can contact the distributor directly for product support, shipping queries etc.

Is the SRF3216A-900Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRF3216A-900Y have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for SRF3216A-900Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRF3216A-900Y often in real-time on the comparison pages.

What if I can't find stock of SRF3216A-900Y?

You can fill out our help required form which you can use to request a quote for SRF3216A-900Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay