Status: | Unknown |
---|---|
Series: | SRF3216A Series |
RoHS: | Unknown |
Rated Current | 300mA |
---|---|
Inductance | - |
Product Range | SRF3216A Series |
Impedance | 360ohm |
Common Mode Filter Case | 3.2mm x 1.6mm x 2mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Filter, Common Mode, 360R, 0.3A, Smd | Newark Electronics |
Choke, Common Mode, 360 Ohm, 300 mA, 3.2mm x 1.6mm x 2mm | Avnet America |
FILTER, COMMON MODE, 360R, 0.3A, SMD | element14 |
Where can I find additional details, specifications and documents for a SRF3216A-361Y?
Additional datasheets, footprints and schematics for SRF3216A-361Y are listed on our Part Details page. You can also find images and similar parts to SRF3216A-361Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF3216A-361Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF3216A-361Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF3216A-361Y fall under?
The SRF3216A-361Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF3216A-361Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF3216A-361Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF3216A-361Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF3216A-361Y have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SRF3216A-361Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF3216A-361Y often in real-time on the comparison pages.
What if I can't find stock of SRF3216A-361Y?
You can fill out our help required form which you can use to request a quote for SRF3216A-361Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.