Status: | Unknown |
---|---|
Series: | SRF3216 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,680
in stock
|
Buy Now | |
element14
from US$0.27
|
1,680
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,680
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
1,649
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Rated Current | 300mA |
---|---|
Inductance | - |
Product Range | SRF3216 Series |
Impedance | 600ohm |
Common Mode Filter Case | 3.2mm x 1.6mm x 2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 300mA |
DC Resistance Max | 0.8ohm |
Filter Terminals | SMD |
Impedance Typ | 600ohm |
Insulation Resistance | 10Mohm |
No. of Pins | 4Pins |
Voltage Rating V DC | 50V |
Filter, 0.3A, 50Vdc, Smd | Newark Electronics |
FILTER, 0.3A, 50VDC, SMD | element14 |
Bourns Ferrite SMD 1206, 600Ohm @ 100MHz | Distrelec |
SMD Common mode choke 600uH | RS |
Choke, Common Mode, 600 Ohm, 300 mA, 3.2mm x 1.6mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SRF3216-601Y?
Additional datasheets, footprints and schematics for SRF3216-601Y are listed on our Part Details page. You can also find images and similar parts to SRF3216-601Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF3216-601Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF3216-601Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF3216-601Y fall under?
The SRF3216-601Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF3216-601Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF3216-601Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF3216-601Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF3216-601Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for SRF3216-601Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF3216-601Y often in real-time on the comparison pages.
What if I can't find stock of SRF3216-601Y?
You can fill out our help required form which you can use to request a quote for SRF3216-601Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.