Status: | Unknown |
---|---|
Series: | SRF3216 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Rated Current | 300mA |
---|---|
Inductance | - |
Product Range | SRF3216 Series |
Impedance | 220ohm |
Common Mode Filter Case | 3.2mm x 1.6mm x 2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 300mA |
DC Resistance Max | 0.45ohm |
Filter Terminals | SMD |
Impedance Typ | 220ohm |
Insulation Resistance | 10Mohm |
No. of Pins | 4Pins |
Voltage Rating V DC | 50V |
220 OHM 50V .30A | TTI Europe |
Ind3.2X1.6X2Mm,220?25%0.3A,non-Shdsmd /Tape & Reel - 7" Reel |Bourns SRF3216-221Y | Newark Electronics |
Choke, Common Mode, 220 Ohm, 300 mA, 3.2mm x 1.6mm x 2mm | Avnet America |
Bourns Ferrite SMD 1206, 220Ohm @ 100MHz | Distrelec |
FILTER, 0.3A, 50VDC, SMD | Farnell |
Where can I find additional details, specifications and documents for a SRF3216-221Y?
Additional datasheets, footprints and schematics for SRF3216-221Y are listed on our Part Details page. You can also find images and similar parts to SRF3216-221Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF3216-221Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF3216-221Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF3216-221Y fall under?
The SRF3216-221Y is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF3216-221Y when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF3216-221Y you can contact the distributor directly for product support, shipping queries etc.
Is the SRF3216-221Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF3216-221Y have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for SRF3216-221Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF3216-221Y often in real-time on the comparison pages.
What if I can't find stock of SRF3216-221Y?
You can fill out our help required form which you can use to request a quote for SRF3216-221Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.