SRF2012A-261YA Filters by Bourns Electronics

FILTER COMMON MODE 260R 0.3A SMD

Status: Unknown
Series: SRF2012AA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
1,750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
1,750
in stock
Buy Now
Logo for element14
element14
from US$0.14
1,750
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rated Current 300mA
Inductance -
Product Range SRF2012AA Series
Impedance 260ohm
Common Mode Filter Case 2mm x 1.2mm x 1.2mm
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Filter, Common Mode, 260R, 0.3A, Smd | Newark Electronics
FILTER, COMMON MODE, 260R, 0.3A, SMD | element14
Choke, Common Mode, 260 Ohm, 300 mA, 2mm x 1.2mm x 1.2mm | Avnet America
260 OHM 100V .30A AEC-Q200 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SRF2012A-261YA?

Additional datasheets, footprints and schematics for SRF2012A-261YA are listed on our Part Details page. You can also find images and similar parts to SRF2012A-261YA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SRF2012A-261YA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF2012A-261YA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SRF2012A-261YA fall under?

The SRF2012A-261YA is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SRF2012A-261YA when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SRF2012A-261YA you can contact the distributor directly for product support, shipping queries etc.

Is the SRF2012A-261YA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SRF2012A-261YA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SRF2012A-261YA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SRF2012A-261YA often in real-time on the comparison pages.

What if I can't find stock of SRF2012A-261YA?

You can fill out our help required form which you can use to request a quote for SRF2012A-261YA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay