Status: | Unknown |
---|---|
Series: | SRF2012AA Series |
RoHS: | Unknown |
Rated Current | 350mA |
---|---|
Inductance | - |
Product Range | SRF2012AA Series |
Impedance | 160ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Choke, Common Mode, 160 Ohm, 350 mA, 2mm x 1.2mm x 1.2mm | Avnet America |
Filter, Common Mode, 160R, 0.35A, Smd | Newark Electronics |
FILTER, COMMON MODE, 160R, 0.35A, SMD | element14 |
160 OHM 100V .35A AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a SRF2012A-161YA?
Additional datasheets, footprints and schematics for SRF2012A-161YA are listed on our Part Details page. You can also find images and similar parts to SRF2012A-161YA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF2012A-161YA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF2012A-161YA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF2012A-161YA fall under?
The SRF2012A-161YA is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF2012A-161YA when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF2012A-161YA you can contact the distributor directly for product support, shipping queries etc.
Is the SRF2012A-161YA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF2012A-161YA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for SRF2012A-161YA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF2012A-161YA often in real-time on the comparison pages.
What if I can't find stock of SRF2012A-161YA?
You can fill out our help required form which you can use to request a quote for SRF2012A-161YA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.