Status: | Unknown |
---|---|
Series: | SRF2012A Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
26,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,110
in stock
|
Buy Now | |
element14
from US$0.14
|
6,110
in stock
|
Buy Now | |
Farnell
from US$0.13
|
6,110
in stock
|
Buy Now | |
Avnet Abacus
-
|
92,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Rated Current | 400mA |
---|---|
Inductance | - |
Product Range | SRF2012A Series |
Impedance | 90ohm |
Common Mode Filter Case | 2mm x 1.2mm x 1.2mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Inductor SMD 2012 common mode 90R 0.4A | RS |
Common Mode Chip Inductor, 90 Ohm, 0.4A | Newark Electronics |
COMMON MODE CHIP INDUCTOR, 90 OHM, 0.4A | element14 |
Choke, Common Mode, 90 Ohm, 330 mA, 2.05mm x 1.25mm x 1.25mm | Avnet Abacus |
WireWound SMD Inductor w/ Ferrite Core,+/-25% WireWound 400mA Idc | Bourns SRF2012-900YA | RS Americas |
Bourns Common Mode High Impedance SMD Chip Inductors 2012, 90Ohm @ 100MHz | Distrelec |
90 OHM 50V .40A | TTI Europe |
Where can I find additional details, specifications and documents for a SRF2012-900YA?
Additional datasheets, footprints and schematics for SRF2012-900YA are listed on our Part Details page. You can also find images and similar parts to SRF2012-900YA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRF2012-900YA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRF2012-900YA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRF2012-900YA fall under?
The SRF2012-900YA is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SRF2012-900YA when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRF2012-900YA you can contact the distributor directly for product support, shipping queries etc.
Is the SRF2012-900YA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRF2012-900YA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SRF2012-900YA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRF2012-900YA often in real-time on the comparison pages.
What if I can't find stock of SRF2012-900YA?
You can fill out our help required form which you can use to request a quote for SRF2012-900YA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.